Ferroxcube USA Ferrite Cores TX36/23/10-3E6

Description
"Epoxy Ferrite Core Toroid Type Length Width 1.463"" (37.15mm) Diameter 0.430"" (10.92mm) Height"
Request a Quote Datasheet
Description
"Epoxy Ferrite Core Toroid Type Length Width 1.463"" (37.15mm) Diameter 0.430"" (10.92mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1779-1583-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1779-1583-ND
Ferrite Cores 1779-1583-ND
"Epoxy Ferrite Core Toroid Type Length Width 1.463"" (37.15mm) Diameter 0.430"" (10.92mm) Height"

"Epoxy Ferrite Core Toroid Type Length Width 1.463"" (37.15mm) Diameter 0.430"" (10.92mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1779-1583-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 6
Core Material T38
Length 17.9 mm (0.7047 inch)
View Details
SEMI Split Cores for Flat Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - MPP Cores - 0055451A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 108 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details