FERRITE CORE, TOROID, 3C90; Core Type:Toroid; Core Size:TX36/23/10; Core Material Grade:3C90; For Use With:TX36/23/10; Effective Magnetic Path Length:89.7mm; Ae Effective Cross Section Area:64.9mm²; Inductance Factor Al:2.06µH RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transformers |
| Product Number | 63R5852 |
| Product Name | Ferrite Core, Toroid, 3C90; Core Type Ferroxcube |