Ferroxcube USA Ferrite Cores TX26/15/10-3E12

Description
"Epoxy Ferrite Core Toroid Type Length Width 1.061"" (26.95mm) Diameter 0.429"" (10.90mm) Height"
Request a Quote Datasheet
Description
"Epoxy Ferrite Core Toroid Type Length Width 1.061"" (26.95mm) Diameter 0.429"" (10.90mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1779-1560-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1779-1560-ND
Ferrite Cores 1779-1560-ND
"Epoxy Ferrite Core Toroid Type Length Width 1.061"" (26.95mm) Diameter 0.429"" (10.90mm) Height"

"Epoxy Ferrite Core Toroid Type Length Width 1.061"" (26.95mm) Diameter 0.429"" (10.90mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1779-1560-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 6479519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 59
Core Material N87
Length 59.8 mm (2.35 inch)
View Details
Powder Cores - MPP Cores - 0055913A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 27 nH
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Amorphous & Nanocrystalline Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Amorphous Metal
View Details