Ferroxcube USA Ferrite Cores TX25/15/13-3C94

Description
"Epoxy 3C94 Ferrite Core Toroid Type Length Width 1.007"" (25.95mm) Diameter 0.539"" (13.70mm) Height"
Request a Quote Datasheet
Description
"Epoxy 3C94 Ferrite Core Toroid Type Length Width 1.007"" (25.95mm) Diameter 0.539"" (13.70mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1779-1565-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1779-1565-ND
Ferrite Cores 1779-1565-ND
"Epoxy 3C94 Ferrite Core Toroid Type Length Width 1.007"" (25.95mm) Diameter 0.539"" (13.70mm) Height"

"Epoxy 3C94 Ferrite Core Toroid Type Length Width 1.007"" (25.95mm) Diameter 0.539"" (13.70mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1779-1565-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 10
Core Material N87
Length 28.5 mm (1.12 inch)
View Details
Powder Cores - Edge Cores - 0059053A2 - Magnetics
Specs
Core Shape E; EER; EQ; Toroid; U; Toroid, E, U, Block, EQ, LP, EER
Core Material Iron Powder; Edge
Inductance 6.4 nH
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details