Ferroxcube USA Ferrite Cores TX22/14/13-3C90

Description
"Epoxy 3C90 Ferrite Core Toroid Type Length Width 0.880"" (22.35mm) Diameter 0.510"" (12.95mm) Height"
Request a Quote Datasheet
Description
"Epoxy 3C90 Ferrite Core Toroid Type Length Width 0.880"" (22.35mm) Diameter 0.510"" (12.95mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1779-1550-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1779-1550-ND
Ferrite Cores 1779-1550-ND
"Epoxy 3C90 Ferrite Core Toroid Type Length Width 0.880"" (22.35mm) Diameter 0.510"" (12.95mm) Height"

"Epoxy 3C90 Ferrite Core Toroid Type Length Width 0.880"" (22.35mm) Diameter 0.510"" (12.95mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1779-1550-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E 16/8/5
Core Material N87
Length 16 mm (0.6299 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Powder Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Iron Powder
View Details
Single Phase Toroidal Transformer Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details