Ferroxcube USA Ferrite Cores TX16/9.1/4.7-3E27

Description
"Epoxy 3E27 Ferrite Core Toroid Type Length Width 0.635"" (16.13mm) Diameter 0.195"" (4.95mm) Height"
Request a Quote Datasheet
Description
"Epoxy 3E27 Ferrite Core Toroid Type Length Width 0.635"" (16.13mm) Diameter 0.195"" (4.95mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1779-1513-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1779-1513-ND
Ferrite Cores 1779-1513-ND
"Epoxy 3E27 Ferrite Core Toroid Type Length Width 0.635"" (16.13mm) Diameter 0.195"" (4.95mm) Height"

"Epoxy 3E27 Ferrite Core Toroid Type Length Width 0.635"" (16.13mm) Diameter 0.195"" (4.95mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1779-1513-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PM 50/39
Core Material N87
Width 50 mm (1.97 inch)
View Details
SEMI Split Cores for Flat Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - High Flux Cores - 0058191A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 60 nH
View Details