Ferroxcube USA Ferrite Cores TX14/9/5-3E27

Description
"Epoxy 3E27 Ferrite Core Toroid Type Length Width 0.561"" (14.25mm) Diameter 0.207"" (5.25mm) Height"
Request a Quote Datasheet
Description
"Epoxy 3E27 Ferrite Core Toroid Type Length Width 0.561"" (14.25mm) Diameter 0.207"" (5.25mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1779-1499-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1779-1499-ND
Ferrite Cores 1779-1499-ND
"Epoxy 3E27 Ferrite Core Toroid Type Length Width 0.561"" (14.25mm) Diameter 0.207"" (5.25mm) Height"

"Epoxy 3E27 Ferrite Core Toroid Type Length Width 0.561"" (14.25mm) Diameter 0.207"" (5.25mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1779-1499-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 10
Core Material N48
Length 28.5 mm (1.12 inch)
View Details
EMI Snap-on Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - High Flux Cores - 0058602A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 39 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details