Ferroxcube USA Ferrite Cores TX13/7.9/6.4-3E27

Description
"Uncoated Ferrite Core Type Length 0.252"" (6.40mm) Width Diameter 0.311"" (7.90mm) Height"
Request a Quote Datasheet
Description
"Uncoated Ferrite Core Type Length 0.252"" (6.40mm) Width Diameter 0.311"" (7.90mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1779-1472-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1779-1472-ND
Ferrite Cores 1779-1472-ND
"Uncoated Ferrite Core Type Length 0.252"" (6.40mm) Width Diameter 0.311"" (7.90mm) Height"

"Uncoated Ferrite Core Type Length 0.252"" (6.40mm) Width Diameter 0.311"" (7.90mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1779-1472-ND
Product Name Ferrite Cores
Core Material Maganese-Zinc Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 4833573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 34
Core Material N27
Length 34 mm (1.34 inch)
View Details
EMI Snap-on Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - MPP Cores - 0055908A9 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 37 nH
View Details