Ferroxcube USA Ferrite Core, Toroid, 3E5; Core Type Ferroxcube TX10/6/4-3E5

Description
FERRITE CORE, TOROID, 3E5; Core Type:Toroid; Core Size:TX10/6/4; Core Material Grade:3E5; For Use With:TX10/6/4; Effective Magnetic Path Length:24.1mm; Ae Effective Cross Section Area:7.8mm²; Inductance Factor Al:3.47µH RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, TOROID, 3E5; Core Type:Toroid; Core Size:TX10/6/4; Core Material Grade:3E5; For Use With:TX10/6/4; Effective Magnetic Path Length:24.1mm; Ae Effective Cross Section Area:7.8mm²; Inductance Factor Al:3.47µH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Toroid, 3E5; Core Type Ferroxcube - 70C0959 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Toroid, 3E5; Core Type Ferroxcube
70C0959
Ferrite Core, Toroid, 3E5; Core Type Ferroxcube 70C0959
FERRITE CORE, TOROID, 3E5; Core Type:Toroid; Core Size:TX10/6/4; Core Material Grade:3E5; For Use With:TX10/6/4; Effective Magnetic Path Length:24.1mm; Ae Effective Cross Section Area:7.8mm²; Inductance Factor Al:3.47µH RoHS Compliant: Yes

FERRITE CORE, TOROID, 3E5; Core Type:Toroid; Core Size:TX10/6/4; Core Material Grade:3E5; For Use With:TX10/6/4; Effective Magnetic Path Length:24.1mm; Ae Effective Cross Section Area:7.8mm²; Inductance Factor Al:3.47µH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 70C0959
Product Name Ferrite Core, Toroid, 3E5; Core Type Ferroxcube
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Three Phase Transformers
View Details
Pulse transformers for SMD mounting - IS - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details