Ferroxcube USA Ferrite Core, Toroid; Core Type Ferroxcube TN23/14/7-4C65

Description
FERRITE CORE, TOROID; Core Type:Toroid; Core Size:-; Core Material Grade:4C65; For Use With:TN23/14/7; Effective Magnetic Path Length:55.8mm; Ae Effective Cross Section Area:30.9mm²; Inductance Factor Al:87nH; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, TOROID; Core Type:Toroid; Core Size:-; Core Material Grade:4C65; For Use With:TN23/14/7; Effective Magnetic Path Length:55.8mm; Ae Effective Cross Section Area:30.9mm²; Inductance Factor Al:87nH; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Toroid; Core Type Ferroxcube - 09WX0049 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Toroid; Core Type Ferroxcube
09WX0049
Ferrite Core, Toroid; Core Type Ferroxcube 09WX0049
FERRITE CORE, TOROID; Core Type:Toroid; Core Size:-; Core Material Grade:4C65; For Use With:TN23/14/7; Effective Magnetic Path Length:55.8mm; Ae Effective Cross Section Area:30.9mm²; Inductance Factor Al:87nH; Product Range:- RoHS Compliant: Yes

FERRITE CORE, TOROID; Core Type:Toroid; Core Size:-; Core Material Grade:4C65; For Use With:TN23/14/7; Effective Magnetic Path Length:55.8mm; Ae Effective Cross Section Area:30.9mm²; Inductance Factor Al:87nH; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 09WX0049
Product Name Ferrite Core, Toroid; Core Type Ferroxcube
Unlock Full Specs
to access all available technical data

Similar Products

Copper 200KVA 3 Phase Dry Type Transformer Price 3phase 200 KVA 200KW - No.1601536200354 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Balun 5Mhz - 1.218Ghz (1: 1Ratio) - QPP0025 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details