Ferroxcube USA Ferrite Core, Toroid, 4C65; Core Type Ferroxcube TN14/9/5-4C65

Description
FERRITE CORE, TOROID, 4C65; Core Type:Toroid; Core Size:TN14/9/5; Core Material Grade:4C65; For Use With:TN14/9/5; Effective Magnetic Path Length:35mm; Ae Effective Cross Section Area:12.3mm²; Inductance Factor Al:55nH RoHS Compliant: Yes
Description
FERRITE CORE, TOROID, 4C65; Core Type:Toroid; Core Size:TN14/9/5; Core Material Grade:4C65; For Use With:TN14/9/5; Effective Magnetic Path Length:35mm; Ae Effective Cross Section Area:12.3mm²; Inductance Factor Al:55nH RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Toroid, 4C65; Core Type Ferroxcube - 09WX0048 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Toroid, 4C65; Core Type Ferroxcube
09WX0048
Ferrite Core, Toroid, 4C65; Core Type Ferroxcube 09WX0048
FERRITE CORE, TOROID, 4C65; Core Type:Toroid; Core Size:TN14/9/5; Core Material Grade:4C65; For Use With:TN14/9/5; Effective Magnetic Path Length:35mm; Ae Effective Cross Section Area:12.3mm²; Inductance Factor Al:55nH RoHS Compliant: Yes

FERRITE CORE, TOROID, 4C65; Core Type:Toroid; Core Size:TN14/9/5; Core Material Grade:4C65; For Use With:TN14/9/5; Effective Magnetic Path Length:35mm; Ae Effective Cross Section Area:12.3mm²; Inductance Factor Al:55nH RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 09WX0048
Product Name Ferrite Core, Toroid, 4C65; Core Type Ferroxcube
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISRA-0239-D502CT-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details