Ferroxcube USA Ferrite Cores ROD8/100-3C90

Description
"Uncoated 3C90 Ferrite Core ROD Type 3.937"" (100.00mm) Length Width 0.315"" (8.00mm) Diameter Height"
Request a Quote Datasheet
Description
"Uncoated 3C90 Ferrite Core ROD Type 3.937"" (100.00mm) Length Width 0.315"" (8.00mm) Diameter Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - ROD8/100-3C90-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
ROD8/100-3C90-ND
Ferrite Cores ROD8/100-3C90-ND
"Uncoated 3C90 Ferrite Core ROD Type 3.937"" (100.00mm) Length Width 0.315"" (8.00mm) Diameter Height"

"Uncoated 3C90 Ferrite Core ROD Type 3.937"" (100.00mm) Length Width 0.315"" (8.00mm) Diameter Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number ROD8/100-3C90-ND
Product Name Ferrite Cores
Core Material Maganese-Zinc Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 180828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PM 74/59
Core Material N87
Length 74 mm (2.91 inch)
View Details
EMI Bead Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details