Ferroxcube USA Ferrite Cores ROD5/20-3C90-D

Description
"Uncoated 3C90 Ferrite Core ROD Type 0.787"" (20.00mm) Length Width 0.197"" (5.00mm) Diameter Height"
Request a Quote Datasheet
Description
"Uncoated 3C90 Ferrite Core ROD Type 0.787"" (20.00mm) Length Width 0.197"" (5.00mm) Diameter Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - ROD5/20-3C90-D-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
ROD5/20-3C90-D-ND
Ferrite Cores ROD5/20-3C90-D-ND
"Uncoated 3C90 Ferrite Core ROD Type 0.787"" (20.00mm) Length Width 0.197"" (5.00mm) Diameter Height"

"Uncoated 3C90 Ferrite Core ROD Type 0.787"" (20.00mm) Length Width 0.197"" (5.00mm) Diameter Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number ROD5/20-3C90-D-ND
Product Name Ferrite Cores
Core Material Maganese-Zinc Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 54
Core Material N87
Length 54.5 mm (2.15 inch)
View Details
Powder Cores - High Flux Cores - 0058533A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 24 nH
View Details
EMI Torodial Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Shape Toroid
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details