Ferroxcube USA Ferrite Cores ROD3/15-4B1-D

Description
"Uncoated Ferrite Core ROD Type 0.591"" (15.00mm) Length Width 0.118"" (3.00mm) Diameter Height"
Request a Quote Datasheet
Description
"Uncoated Ferrite Core ROD Type 0.591"" (15.00mm) Length Width 0.118"" (3.00mm) Diameter Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - ROD3/15-4B1-D-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
ROD3/15-4B1-D-ND
Ferrite Cores ROD3/15-4B1-D-ND
"Uncoated Ferrite Core ROD Type 0.591"" (15.00mm) Length Width 0.118"" (3.00mm) Diameter Height"

"Uncoated Ferrite Core ROD Type 0.591"" (15.00mm) Length Width 0.118"" (3.00mm) Diameter Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number ROD3/15-4B1-D-ND
Product Name Ferrite Cores
Core Material Maganese-Zinc Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 34
Core Material N87
Length 34 mm (1.34 inch)
View Details
EMI Torodial Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Shape Toroid
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Iron Powder
View Details
Powder Cores - MPP Cores - 0055531A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 255 nH
View Details