Ferroxcube USA Ferrite Cores ROD10/100-3C90

Description
"Uncoated 3C90 Ferrite Core ROD Type 3.937"" (100.00mm) Length Width 0.394"" (10.00mm) Diameter Height"
Request a Quote Datasheet
Description
"Uncoated 3C90 Ferrite Core ROD Type 3.937"" (100.00mm) Length Width 0.394"" (10.00mm) Diameter Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - ROD10/100-3C90-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
ROD10/100-3C90-ND
Ferrite Cores ROD10/100-3C90-ND
"Uncoated 3C90 Ferrite Core ROD Type 3.937"" (100.00mm) Length Width 0.394"" (10.00mm) Diameter Height"

"Uncoated 3C90 Ferrite Core ROD Type 3.937"" (100.00mm) Length Width 0.394"" (10.00mm) Diameter Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number ROD10/100-3C90-ND
Product Name Ferrite Cores
Core Material Maganese-Zinc Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 49/25/16
Core Material N87
Length 48.5 mm (1.91 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
SEMI Split Cores for Flat Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details