Ferroxcube USA Ferrite Cores RM7/I-3F36-A250

Description
"Uncoated 3F36 Ferrite Core RM Type 0.799"" (20.30mm) Length 0.677"" (17.20mm) Width Diameter 0.528"" (13.40mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3F36 Ferrite Core RM Type 0.799"" (20.30mm) Length 0.677"" (17.20mm) Width Diameter 0.528"" (13.40mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - RM7/I-3F36-A250-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
RM7/I-3F36-A250-ND
Ferrite Cores RM7/I-3F36-A250-ND
"Uncoated 3F36 Ferrite Core RM Type 0.799"" (20.30mm) Length 0.677"" (17.20mm) Width Diameter 0.528"" (13.40mm) Height"

"Uncoated 3F36 Ferrite Core RM Type 0.799"" (20.30mm) Length 0.677"" (17.20mm) Width Diameter 0.528"" (13.40mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number RM7/I-3F36-A250-ND
Product Name Ferrite Cores
Core Shape RM
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ELP
Core Material N87
Length 18 mm (0.7087 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Grain Silicon Steel Toroidal Transformer -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details