Ferroxcube USA Ferrite Cores RM7/I-3C90

Description
"Uncoated 3C90 Ferrite Core RM Type 0.799"" (20.30mm) Length 0.677"" (17.20mm) Width Diameter 0.528"" (13.40mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3C90 Ferrite Core RM Type 0.799"" (20.30mm) Length 0.677"" (17.20mm) Width Diameter 0.528"" (13.40mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - RM7/I-3C90-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
RM7/I-3C90-ND
Ferrite Cores RM7/I-3C90-ND
"Uncoated 3C90 Ferrite Core RM Type 0.799"" (20.30mm) Length 0.677"" (17.20mm) Width Diameter 0.528"" (13.40mm) Height"

"Uncoated 3C90 Ferrite Core RM Type 0.799"" (20.30mm) Length 0.677"" (17.20mm) Width Diameter 0.528"" (13.40mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number RM7/I-3C90-ND
Product Name Ferrite Cores
Core Shape RM
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 6
Core Material N87
Length 17.9 mm (0.7047 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Grain Silicon Steel Toroidal Transformer -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details