Ferroxcube USA Ferrite Cores RM5/I-3C96

Description
"Uncoated 3C96 Ferrite Core RM Type 0.587"" (14.90mm) Length 0.484"" (12.30mm) Width Diameter 0.421"" (10.40mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3C96 Ferrite Core RM Type 0.587"" (14.90mm) Length 0.484"" (12.30mm) Width Diameter 0.421"" (10.40mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - RM5/I-3C96-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
RM5/I-3C96-ND
Ferrite Cores RM5/I-3C96-ND
"Uncoated 3C96 Ferrite Core RM Type 0.587"" (14.90mm) Length 0.484"" (12.30mm) Width Diameter 0.421"" (10.40mm) Height"

"Uncoated 3C96 Ferrite Core RM Type 0.587"" (14.90mm) Length 0.484"" (12.30mm) Width Diameter 0.421"" (10.40mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number RM5/I-3C96-ND
Product Name Ferrite Cores
Core Shape RM
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PQ 50/50
Core Material N87
Length 50 mm (1.97 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - MPP Cores - 0055241AY - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 26 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details