Ferroxcube USA Ferrite Cores RM4/I-3C95

Description
"Uncoated 3C95 Ferrite Core RM Type 0.433"" (11.00mm) Length 0.386"" (9.80mm) Width Diameter 0.421"" (10.40mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3C95 Ferrite Core RM Type 0.433"" (11.00mm) Length 0.386"" (9.80mm) Width Diameter 0.421"" (10.40mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - RM4/I-3C95-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
RM4/I-3C95-ND
Ferrite Cores RM4/I-3C95-ND
"Uncoated 3C95 Ferrite Core RM Type 0.433"" (11.00mm) Length 0.386"" (9.80mm) Width Diameter 0.421"" (10.40mm) Height"

"Uncoated 3C95 Ferrite Core RM Type 0.433"" (11.00mm) Length 0.386"" (9.80mm) Width Diameter 0.421"" (10.40mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number RM4/I-3C95-ND
Product Name Ferrite Cores
Core Shape RM
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ELP 38/8/25
Core Material N87
Length 38.1 mm (1.5 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Toroidal Transformer Core -  - Hengda Electronic Factory
Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details