Ferroxcube USA Ferrite Cores RM14/I-3C96

Description
"Uncoated 3C96 Ferrite Core RM Type 1.661"" (42.20mm) Length 0.748"" (19.00mm) Width Diameter 1.185"" (30.10mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3C96 Ferrite Core RM Type 1.661"" (42.20mm) Length 0.748"" (19.00mm) Width Diameter 1.185"" (30.10mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - RM14/I-3C96-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
RM14/I-3C96-ND
Ferrite Cores RM14/I-3C96-ND
"Uncoated 3C96 Ferrite Core RM Type 1.661"" (42.20mm) Length 0.748"" (19.00mm) Width Diameter 1.185"" (30.10mm) Height"

"Uncoated 3C96 Ferrite Core RM Type 1.661"" (42.20mm) Length 0.748"" (19.00mm) Width Diameter 1.185"" (30.10mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number RM14/I-3C96-ND
Product Name Ferrite Cores
Core Shape RM
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 6479373P - RS Components, Ltd.
Specs
Core Shape ETD 34
Core Material N87
Inductance 135 nH
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Powder Cores - MPP Cores - 0055779A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 500 nH
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details