Ferroxcube USA Transformer Cores, Rm, Rm14/i, 3C95, 70 Mm, 198 Mm Rohs Compliant Ferroxcube RM14/I-3C95

Description
Transformer Cores, RM, RM14/I, 3C95, 70 mm, 198 mm RoHS Compliant: Yes
Description
Transformer Cores, RM, RM14/I, 3C95, 70 mm, 198 mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Transformer Core RM14/I, 3C95, features an effective volume of 13,900 mm² and an effective length of 70 mm, with an effective area of 198 mm². It has a core factor (C1) of 0.353 mm,Ū¬p and a mass of approximately 69 g. This core is suitable for general-purpose transformers and power applications, with clamping force specifications for A_L measurements set at 80 ± 20 N. The core is RoHS compliant, making it suitable for environmentally conscious designs. The 3C95 grade offers a core loss of up to 8.76 W at specified conditions, indicating its efficiency in power applications. The product is designed for use in various transformer configurations and is compatible with mounting clips for secure installation.

Datasheet Summary
Powered by GS/AI

The Transformer Core RM14/I, 3C95, features an effective volume of 13,900 mm² and an effective length of 70 mm, with an effective area of 198 mm². It has a core factor (C1) of 0.353 mm,Ū¬p and a mass of approximately 69 g. This core is suitable for general-purpose transformers and power applications, with clamping force specifications for A_L measurements set at 80 ± 20 N. The core is RoHS compliant, making it suitable for environmentally conscious designs. The 3C95 grade offers a core loss of up to 8.76 W at specified conditions, indicating its efficiency in power applications. The product is designed for use in various transformer configurations and is compatible with mounting clips for secure installation.

Suppliers

Company
Product
Description
Supplier Links
Transformer Cores, Rm, Rm14/i, 3C95, 70 Mm, 198 Mm Rohs Compliant Ferroxcube - 24W6799 - Newark, An Avnet Company
Chicago, IL, United States
Transformer Cores, Rm, Rm14/i, 3C95, 70 Mm, 198 Mm Rohs Compliant Ferroxcube
24W6799
Transformer Cores, Rm, Rm14/i, 3C95, 70 Mm, 198 Mm Rohs Compliant Ferroxcube 24W6799
Transformer Cores, RM, RM14/I, 3C95, 70 mm, 198 mm RoHS Compliant: Yes

Transformer Cores, RM, RM14/I, 3C95, 70 mm, 198 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 24W6799
Product Name Transformer Cores, Rm, Rm14/i, 3C95, 70 Mm, 198 Mm Rohs Compliant Ferroxcube
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5492-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F16-400-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Automatic 300KVA 400KVA 500KVA Transformer Price 300 400 500 KVA - No.1601441432168 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Three Phase Transformers
View Details