Ferroxcube USA Ferrite Core, Rm/i, 3C90; Core Type Ferroxcube RM14/I-3C90

Description
FERRITE CORE, RM/I, 3C90; Core Type:RM/I; Core Size:RM14/I; Core Material Grade:3C90; For Use With:RM14/I; Effective Magnetic Path Length:70mm; Ae Effective Cross Section Area:198mm²; Inductance Factor Al:6.6µH; Material Grade:3C90 RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, RM/I, 3C90; Core Type:RM/I; Core Size:RM14/I; Core Material Grade:3C90; For Use With:RM14/I; Effective Magnetic Path Length:70mm; Ae Effective Cross Section Area:198mm²; Inductance Factor Al:6.6µH; Material Grade:3C90 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Rm/i, 3C90; Core Type Ferroxcube - 72C3042 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Rm/i, 3C90; Core Type Ferroxcube
72C3042
Ferrite Core, Rm/i, 3C90; Core Type Ferroxcube 72C3042
FERRITE CORE, RM/I, 3C90; Core Type:RM/I; Core Size:RM14/I; Core Material Grade:3C90; For Use With:RM14/I; Effective Magnetic Path Length:70mm; Ae Effective Cross Section Area:198mm²; Inductance Factor Al:6.6µH; Material Grade:3C90 RoHS Compliant: Yes

FERRITE CORE, RM/I, 3C90; Core Type:RM/I; Core Size:RM14/I; Core Material Grade:3C90; For Use With:RM14/I; Effective Magnetic Path Length:70mm; Ae Effective Cross Section Area:198mm²; Inductance Factor Al:6.6µH; Material Grade:3C90 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 72C3042
Product Name Ferrite Core, Rm/i, 3C90; Core Type Ferroxcube
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITNF-0239-D202-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Current Sense Transformers - CST206-2T-B-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Current-Sense
Mounting Chip Transformer
View Details
3 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Custom Transform Auto Transformers Electrical Power 480V 440V 415V 400V 380v 230V 208V 127V - No.1601425657900 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Three Phase Transformers
View Details