Ferroxcube USA Ferrite Cores RM12/I-3C96

Description
"Uncoated 3C96 Ferrite Core RM Type 1.472"" (37.40mm) Length 0.634"" (16.10mm) Width Diameter 0.965"" (24.50mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3C96 Ferrite Core RM Type 1.472"" (37.40mm) Length 0.634"" (16.10mm) Width Diameter 0.965"" (24.50mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - RM12/I-3C96-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
RM12/I-3C96-ND
Ferrite Cores RM12/I-3C96-ND
"Uncoated 3C96 Ferrite Core RM Type 1.472"" (37.40mm) Length 0.634"" (16.10mm) Width Diameter 0.965"" (24.50mm) Height"

"Uncoated 3C96 Ferrite Core RM Type 1.472"" (37.40mm) Length 0.634"" (16.10mm) Width Diameter 0.965"" (24.50mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number RM12/I-3C96-ND
Product Name Ferrite Cores
Core Shape RM
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 4833618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape EFD 25
Core Material N87
Length 25 mm (0.9843 inch)
View Details
EMI Bead Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Ferrite Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details