Ferroxcube USA Ferrite Cores PQ40/40-3C94

Description
"Uncoated 3C94 Ferrite Core PQ Type 1.634"" (41.50mm) Length 1.102"" (28.00mm) Width Diameter 1.567"" (39.80mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3C94 Ferrite Core PQ Type 1.634"" (41.50mm) Length 1.102"" (28.00mm) Width Diameter 1.567"" (39.80mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - PQ40/40-3C94-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
PQ40/40-3C94-ND
Ferrite Cores PQ40/40-3C94-ND
"Uncoated 3C94 Ferrite Core PQ Type 1.634"" (41.50mm) Length 1.102"" (28.00mm) Width Diameter 1.567"" (39.80mm) Height"

"Uncoated 3C94 Ferrite Core PQ Type 1.634"" (41.50mm) Length 1.102"" (28.00mm) Width Diameter 1.567"" (39.80mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number PQ40/40-3C94-ND
Product Name Ferrite Cores
Core Shape PQ
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 180799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 10
Core Material N87
Length 28.5 mm (1.12 inch)
View Details
SEMI Split Cores for Flat Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Amorphous & Nanocrystalline Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Amorphous Metal
View Details