Ferroxcube USA Ferrite Cores PQ40/30-3C96

Description
"Uncoated 3C96 Ferrite Core PQ Type 1.634"" (41.50mm) Length 1.102"" (28.00mm) Width Diameter 1.181"" (30.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3C96 Ferrite Core PQ Type 1.634"" (41.50mm) Length 1.102"" (28.00mm) Width Diameter 1.181"" (30.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - PQ40/30-3C96-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
PQ40/30-3C96-ND
Ferrite Cores PQ40/30-3C96-ND
"Uncoated 3C96 Ferrite Core PQ Type 1.634"" (41.50mm) Length 1.102"" (28.00mm) Width Diameter 1.181"" (30.00mm) Height"

"Uncoated 3C96 Ferrite Core PQ Type 1.634"" (41.50mm) Length 1.102"" (28.00mm) Width Diameter 1.181"" (30.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number PQ40/30-3C96-ND
Product Name Ferrite Cores
Core Shape PQ
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 6479424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 49
Core Material N87
Length 43.8 mm (1.72 inch)
View Details
Ferrite Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
EMI Snap-on Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Single Phase Toroidal Transformer Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details