Ferroxcube USA Ferrite Cores PQ35/30-3C96

Description
"Uncoated 3C96 Ferrite Core PQ Type 1.417"" (36.00mm) Length 1.024"" (26.00mm) Width Diameter 1.181"" (30.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3C96 Ferrite Core PQ Type 1.417"" (36.00mm) Length 1.024"" (26.00mm) Width Diameter 1.181"" (30.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - PQ35/30-3C96-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
PQ35/30-3C96-ND
Ferrite Cores PQ35/30-3C96-ND
"Uncoated 3C96 Ferrite Core PQ Type 1.417"" (36.00mm) Length 1.024"" (26.00mm) Width Diameter 1.181"" (30.00mm) Height"

"Uncoated 3C96 Ferrite Core PQ Type 1.417"" (36.00mm) Length 1.024"" (26.00mm) Width Diameter 1.181"" (30.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number PQ35/30-3C96-ND
Product Name Ferrite Cores
Core Shape PQ
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 29/16/10
Core Material N97
Length 30.6 mm (1.2 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Powder Cores - High Flux Cores - 0058215A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 24 nH
View Details
Grain Silicon Steel Toroidal Transformer -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details