Ferroxcube USA Ferrite Cores PQ35/20-3F36

Description
"Uncoated 3F36 Ferrite Core PQ Type 1.421"" (36.10mm) Length 1.024"" (26.00mm) Width Diameter 0.787"" (20.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3F36 Ferrite Core PQ Type 1.421"" (36.10mm) Length 1.024"" (26.00mm) Width Diameter 0.787"" (20.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1779-1202-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1779-1202-ND
Ferrite Cores 1779-1202-ND
"Uncoated 3F36 Ferrite Core PQ Type 1.421"" (36.10mm) Length 1.024"" (26.00mm) Width Diameter 0.787"" (20.00mm) Height"

"Uncoated 3F36 Ferrite Core PQ Type 1.421"" (36.10mm) Length 1.024"" (26.00mm) Width Diameter 0.787"" (20.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1779-1202-ND
Product Name Ferrite Cores
Core Shape PQ
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PQ 40/40
Core Material N87
Length 40.5 mm (1.59 inch)
View Details
EMI Snap-on Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - High Flux Cores - 0058072A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 143 nH
View Details
Amorphous & Nanocrystalline Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Amorphous Metal
View Details