Ferroxcube USA Ferrite Cores PQ32/20-3C95

Description
"Uncoated 3C95 Ferrite Core PQ Type 1.299"" (33.00mm) Length 0.866"" (22.00mm) Width Diameter 0.811"" (20.60mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3C95 Ferrite Core PQ Type 1.299"" (33.00mm) Length 0.866"" (22.00mm) Width Diameter 0.811"" (20.60mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1779-1188-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1779-1188-ND
Ferrite Cores 1779-1188-ND
"Uncoated 3C95 Ferrite Core PQ Type 1.299"" (33.00mm) Length 0.866"" (22.00mm) Width Diameter 0.811"" (20.60mm) Height"

"Uncoated 3C95 Ferrite Core PQ Type 1.299"" (33.00mm) Length 0.866"" (22.00mm) Width Diameter 0.811"" (20.60mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1779-1188-ND
Product Name Ferrite Cores
Core Shape PQ
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 44
Core Material N27
Length 43.8 mm (1.72 inch)
View Details
Powder Cores - High Flux Cores - 0058042A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 14 nH
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details