Ferroxcube USA Ferrite Cores PQ20/20-3C96

Description
"Uncoated 3C96 Ferrite Core PQ Type 0.839"" (21.30mm) Length 0.551"" (14.00mm) Width Diameter Height"
Request a Quote Datasheet
Description
"Uncoated 3C96 Ferrite Core PQ Type 0.839"" (21.30mm) Length 0.551"" (14.00mm) Width Diameter Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - PQ20/20-3C96-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
PQ20/20-3C96-ND
Ferrite Cores PQ20/20-3C96-ND
"Uncoated 3C96 Ferrite Core PQ Type 0.839"" (21.30mm) Length 0.551"" (14.00mm) Width Diameter Height"

"Uncoated 3C96 Ferrite Core PQ Type 0.839"" (21.30mm) Length 0.551"" (14.00mm) Width Diameter Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number PQ20/20-3C96-ND
Product Name Ferrite Cores
Core Shape PQ
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 2125094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PM 74/59
Core Material N27
Length 74 mm (2.91 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Powder Cores - MPP Cores - 0055905A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 208 nH
View Details
Single Phase Toroidal Transformer Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details