Ferroxcube USA Ferrite Cores PQ20/20-3C94

Description
"Uncoated 3C94 Ferrite Core PQ Type 0.839"" (21.30mm) Length 0.551"" (14.00mm) Width Diameter Height"
Request a Quote Datasheet
Description
"Uncoated 3C94 Ferrite Core PQ Type 0.839"" (21.30mm) Length 0.551"" (14.00mm) Width Diameter Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - PQ20/20-3C94-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
PQ20/20-3C94-ND
Ferrite Cores PQ20/20-3C94-ND
"Uncoated 3C94 Ferrite Core PQ Type 0.839"" (21.30mm) Length 0.551"" (14.00mm) Width Diameter Height"

"Uncoated 3C94 Ferrite Core PQ Type 0.839"" (21.30mm) Length 0.551"" (14.00mm) Width Diameter Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number PQ20/20-3C94-ND
Product Name Ferrite Cores
Core Shape PQ
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 6479373P - RS Components, Ltd.
Specs
Core Shape ETD 34
Core Material N87
Inductance 135 nH
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details