Ferroxcube USA Ferrite Cores PM74/59-3C94

Description
"Uncoated 3C94 Ferrite Core PM Type Length Width 2.913"" (74.00mm) Diameter 2.323"" (59.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3C94 Ferrite Core PM Type Length Width 2.913"" (74.00mm) Diameter 2.323"" (59.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1779-1171-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1779-1171-ND
Ferrite Cores 1779-1171-ND
"Uncoated 3C94 Ferrite Core PM Type Length Width 2.913"" (74.00mm) Diameter 2.323"" (59.00mm) Height"

"Uncoated 3C94 Ferrite Core PM Type Length Width 2.913"" (74.00mm) Diameter 2.323"" (59.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1779-1171-ND
Product Name Ferrite Cores
Core Shape PM
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PQ
Core Material N97
Length 35.1 mm (1.38 inch)
View Details
EMI Bead Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details