Ferroxcube USA Ferrite Cores PM62/49-3C94

Description
"Uncoated 3C94 Ferrite Core PM Type Length Width 2.441"" (62.00mm) Diameter 1.929"" (49.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3C94 Ferrite Core PM Type Length Width 2.441"" (62.00mm) Diameter 1.929"" (49.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1779-1170-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1779-1170-ND
Ferrite Cores 1779-1170-ND
"Uncoated 3C94 Ferrite Core PM Type Length Width 2.441"" (62.00mm) Diameter 1.929"" (49.00mm) Height"

"Uncoated 3C94 Ferrite Core PM Type Length Width 2.441"" (62.00mm) Diameter 1.929"" (49.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1779-1170-ND
Product Name Ferrite Cores
Core Shape PM
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material N87
Length 126 mm (4.96 inch)
Width 20 mm (0.7874 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Grain Silicon Steel Toroidal Transformer -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details