Ferroxcube USA Ferrite Cores PLT25/18/2-3C95

Description
"Uncoated 3C95 Ferrite Core PLT Type 0.984"" (25.00mm) Length 0.709"" (18.00mm) Width Diameter 0.091"" (2.30mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3C95 Ferrite Core PLT Type 0.984"" (25.00mm) Length 0.709"" (18.00mm) Width Diameter 0.091"" (2.30mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1779-1150-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1779-1150-ND
Ferrite Cores 1779-1150-ND
"Uncoated 3C95 Ferrite Core PLT Type 0.984"" (25.00mm) Length 0.709"" (18.00mm) Width Diameter 0.091"" (2.30mm) Height"

"Uncoated 3C95 Ferrite Core PLT Type 0.984"" (25.00mm) Length 0.709"" (18.00mm) Width Diameter 0.091"" (2.30mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1779-1150-ND
Product Name Ferrite Cores
Core Shape PLT
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 59
Core Material N87
Length 59.8 mm (2.35 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
EMI Snap-on Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details