Ferroxcube USA Ferrite Cores PLT20/14/2/S-3C96

Description
"Uncoated 3C96 Ferrite Core PLT Type 0.787"" (20.00mm) Length 0.091"" (2.30mm) Width Diameter 0.551"" (14.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3C96 Ferrite Core PLT Type 0.787"" (20.00mm) Length 0.091"" (2.30mm) Width Diameter 0.551"" (14.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - PLT20/14/2/S-3C96-ND - DigiKey
Thief River Falls, MN, United States
"Uncoated 3C96 Ferrite Core PLT Type 0.787"" (20.00mm) Length 0.091"" (2.30mm) Width Diameter 0.551"" (14.00mm) Height"

"Uncoated 3C96 Ferrite Core PLT Type 0.787"" (20.00mm) Length 0.091"" (2.30mm) Width Diameter 0.551"" (14.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number PLT20/14/2/S-3C96-ND
Product Name Ferrite Cores
Core Shape PLT
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 6479389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E; E 70
Core Material N87
Length 70.5 mm (2.78 inch)
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Powder Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Iron Powder
View Details