Ferroxcube USA Magnetics - Transformer, Inductor Components - Ferrite Cores PLT18/10/2/S-3F36

Description
Win Source Part Number: 1176535-PLT18/10/2/S -3F36 Category: Magnetics - Transformer, Inductor Components>Ferrite Cores Package: Bulk Length: 0.709" (18.00mm) Standard Package: 1,000 Height: 0.094" (2.40mm) Material: 3F36 Core Type: PLT Width: 0.394" (10.00mm) Finish: Uncoated Supplier Device Package: PLT 18 x 10 x 2 Alternative Parts (Cross-Reference): PLT18/10/2/S3F36; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable HTSUS: 8504.90.9630 Mfr: Ferroxcube Other Names: 1779-1144,4327018596 91,BM1PLS1810022U700 P
Request a Quote Datasheet
Description
Win Source Part Number: 1176535-PLT18/10/2/S -3F36 Category: Magnetics - Transformer, Inductor Components>Ferrite Cores Package: Bulk Length: 0.709" (18.00mm) Standard Package: 1,000 Height: 0.094" (2.40mm) Material: 3F36 Core Type: PLT Width: 0.394" (10.00mm) Finish: Uncoated Supplier Device Package: PLT 18 x 10 x 2 Alternative Parts (Cross-Reference): PLT18/10/2/S3F36; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable HTSUS: 8504.90.9630 Mfr: Ferroxcube Other Names: 1779-1144,4327018596 91,BM1PLS1810022U700 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Magnetics - Transformer, Inductor Components - Ferrite Cores
1176535-PLT18/10/2/S-3F36
Magnetics - Transformer, Inductor Components - Ferrite Cores 1176535-PLT18/10/2/S-3F36
Win Source Part Number: 1176535-PLT18/10/2/S -3F36 Category: Magnetics - Transformer, Inductor Components>Ferrite Cores Package: Bulk Length: 0.709" (18.00mm) Standard Package: 1,000 Height: 0.094" (2.40mm) Material: 3F36 Core Type: PLT Width: 0.394" (10.00mm) Finish: Uncoated Supplier Device Package: PLT 18 x 10 x 2 Alternative Parts (Cross-Reference): PLT18/10/2/S3F36; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable HTSUS: 8504.90.9630 Mfr: Ferroxcube Other Names: 1779-1144,4327018596 91,BM1PLS1810022U700 P

Win Source Part Number: 1176535-PLT18/10/2/S-3F36
Category: Magnetics - Transformer, Inductor Components>Ferrite Cores
Package: Bulk
Length: 0.709" (18.00mm)
Standard Package: 1,000
Height: 0.094" (2.40mm)
Material: 3F36
Core Type: PLT
Width: 0.394" (10.00mm)
Finish: Uncoated
Supplier Device Package: PLT 18 x 10 x 2
Alternative Parts (Cross-Reference): PLT18/10/2/S3F36;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
HTSUS: 8504.90.9630
Mfr: Ferroxcube
Other Names: 1779-1144,432701859691,BM1PLS1810022U700P

Buy Now Datasheet
Inductor and Choke - 936-PLT18/10/2/S-3F36 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
936-PLT18/10/2/S-3F36
Inductor and Choke 936-PLT18/10/2/S-3F36
FERRITE CORE PLT 3F36 Product overview: PLT18/10/2/S-3F36 from FERROXCUBE is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Cores. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 936-PLT18/10/2/S-3F3 6 can be used for catalog matching and distributor lookup.

FERRITE CORE PLT 3F36 Product overview: PLT18/10/2/S-3F36 from FERROXCUBE is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Cores. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 936-PLT18/10/2/S-3F36 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Cores PLT18/10/2/S-3F36
FERRITE CORE

FERRITE CORE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads
Product Number 1176535-PLT18/10/2/S-3F36 936-PLT18/10/2/S-3F36 PLT18/10/2/S-3F36
Product Name Magnetics - Transformer, Inductor Components - Ferrite Cores Inductor and Choke Ferrite Cores
Technology Standard
Unlock Full Specs
to access all available technical data