Ferroxcube USA Inductor and Choke PLT13/9/1-3C95

Description
FERRITE CORE PLT 3C95 Product overview: PLT13/9/1-3C95 from FERROXCUBE is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Cores. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 936-PLT13/9/1-3C95 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE CORE PLT 3C95 Product overview: PLT13/9/1-3C95 from FERROXCUBE is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Cores. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 936-PLT13/9/1-3C95 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor and Choke - 936-PLT13/9/1-3C95 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
936-PLT13/9/1-3C95
Inductor and Choke 936-PLT13/9/1-3C95
FERRITE CORE PLT 3C95 Product overview: PLT13/9/1-3C95 from FERROXCUBE is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Cores. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 936-PLT13/9/1-3C95 can be used for catalog matching and distributor lookup.

FERRITE CORE PLT 3C95 Product overview: PLT13/9/1-3C95 from FERROXCUBE is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Cores. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 936-PLT13/9/1-3C95 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Ferrite Cores - PLT13/9/1-3C95
780433-PLT13/9/1-3C95
Ferrite Cores - PLT13/9/1-3C95 780433-PLT13/9/1-3C95
Manufacturer: Ferroxcube Win Source Part Number: 780433-PLT13/9/1-3C9 5 Series: * Length: 12.80mm Height: 1.10mm Material: 3C95 Core Type: PLT Width: 8.70mm Finish: Uncoated Categories: Magnetics - Transformer, Inductor Components Manufacturer Package: PLT 13 x 9 x 1 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Ferroxcube
Win Source Part Number: 780433-PLT13/9/1-3C95
Series: *
Length: 12.80mm
Height: 1.10mm
Material: 3C95
Core Type: PLT
Width: 8.70mm
Finish: Uncoated
Categories: Magnetics - Transformer, Inductor Components
Manufacturer Package: PLT 13 x 9 x 1
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 936-PLT13/9/1-3C95 780433-PLT13/9/1-3C95
Product Name Inductor and Choke Ferrite Cores - PLT13/9/1-3C95
Packing Method Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DSO1-48-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - FIT44-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD221PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0500 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers