Ferroxcube USA Ferrite Cores P36/22-3C95

Description
"Uncoated 3C95 Ferrite Core P Type Length Width 1.425"" (36.20mm) Diameter 0.854"" (21.70mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3C95 Ferrite Core P Type Length Width 1.425"" (36.20mm) Diameter 0.854"" (21.70mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - P36/22-3C95-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
P36/22-3C95-ND
Ferrite Cores P36/22-3C95-ND
"Uncoated 3C95 Ferrite Core P Type Length Width 1.425"" (36.20mm) Diameter 0.854"" (21.70mm) Height"

"Uncoated 3C95 Ferrite Core P Type Length Width 1.425"" (36.20mm) Diameter 0.854"" (21.70mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number P36/22-3C95-ND
Product Name Ferrite Cores
Core Material Maganese-Zinc Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 2130579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape EC 41
Core Material N27
Length 40.6 mm (1.6 inch)
View Details
Powder Cores - MPP Cores - 0055020AY - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 50 nH
View Details
SEMI Split Cores for Flat Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details