Ferroxcube USA Ferrite Cores P22/13/I-3C91

Description
"Uncoated 3C91 Ferrite Core P (Pot Core) Type Length Width 0.866"" (22.00mm) Diameter 0.528"" (13.40mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3C91 Ferrite Core P (Pot Core) Type Length Width 0.866"" (22.00mm) Diameter 0.528"" (13.40mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1779-1126-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1779-1126-ND
Ferrite Cores 1779-1126-ND
"Uncoated 3C91 Ferrite Core P (Pot Core) Type Length Width 0.866"" (22.00mm) Diameter 0.528"" (13.40mm) Height"

"Uncoated 3C91 Ferrite Core P (Pot Core) Type Length Width 0.866"" (22.00mm) Diameter 0.528"" (13.40mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1779-1126-ND
Product Name Ferrite Cores
Core Shape P
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 29/16/10
Core Material N97
Length 30.6 mm (1.2 inch)
View Details
SEMI Split Cores for Flat Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - High Flux Cores - 0058386A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 28 nH
View Details