Ferroxcube USA Ferrite Cores P22/13-3F36

Description
"Uncoated 3F36 Ferrite Core P Type Length Width 0.866"" (22.00mm) Diameter 0.528"" (13.40mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3F36 Ferrite Core P Type Length Width 0.866"" (22.00mm) Diameter 0.528"" (13.40mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - P22/13-3F36-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
P22/13-3F36-ND
Ferrite Cores P22/13-3F36-ND
"Uncoated 3F36 Ferrite Core P Type Length Width 0.866"" (22.00mm) Diameter 0.528"" (13.40mm) Height"

"Uncoated 3F36 Ferrite Core P Type Length Width 0.866"" (22.00mm) Diameter 0.528"" (13.40mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number P22/13-3F36-ND
Product Name Ferrite Cores
Core Material Maganese-Zinc Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape EFD 30/15/9
Core Material N97
Length 30 mm (1.18 inch)
View Details
Amorphous & Nanocrystalline Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Amorphous Metal
View Details
EMI Snap-on Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - High Flux Cores - 0058725A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 366 nH
View Details