Ferroxcube USA Ferrite Cores P18/11-3C91

Description
"Uncoated 3C91 Ferrite Core P (Pot Core) Type Length Width 0.724"" (18.40mm) Diameter 0.417"" (10.60mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3C91 Ferrite Core P (Pot Core) Type Length Width 0.724"" (18.40mm) Diameter 0.417"" (10.60mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1779-1125-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1779-1125-ND
Ferrite Cores 1779-1125-ND
"Uncoated 3C91 Ferrite Core P (Pot Core) Type Length Width 0.724"" (18.40mm) Diameter 0.417"" (10.60mm) Height"

"Uncoated 3C91 Ferrite Core P (Pot Core) Type Length Width 0.724"" (18.40mm) Diameter 0.417"" (10.60mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1779-1125-ND
Product Name Ferrite Cores
Core Shape P
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PM 74/59
Core Material N27
Length 74 mm (2.91 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details