Ferroxcube USA Ferrite Cores P11/7-3C91

Description
"Uncoated 3C91 Ferrite Core P (Pot Core) Type Length Width 0.437"" (11.10mm) Diameter 0.256"" (6.50mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3C91 Ferrite Core P (Pot Core) Type Length Width 0.437"" (11.10mm) Diameter 0.256"" (6.50mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1779-1119-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1779-1119-ND
Ferrite Cores 1779-1119-ND
"Uncoated 3C91 Ferrite Core P (Pot Core) Type Length Width 0.437"" (11.10mm) Diameter 0.256"" (6.50mm) Height"

"Uncoated 3C91 Ferrite Core P (Pot Core) Type Length Width 0.437"" (11.10mm) Diameter 0.256"" (6.50mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1779-1119-ND
Product Name Ferrite Cores
Core Shape P
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 2125016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PM 50/39
Core Material N27
Length 50 mm (1.97 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Grain Silicon Steel Toroidal Transformer -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details