Ferroxcube USA Ferrite Beads and Chips MLS0805-4S7-301

Description
FERRITE BEAD 300 OHM 0805 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 300 OHM 0805 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1779-MLS0805-4S7-301-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1779-MLS0805-4S7-301-ND
Ferrite Beads and Chips 1779-MLS0805-4S7-301-ND
FERRITE BEAD 300 OHM 0805 1LN

FERRITE BEAD 300 OHM 0805 1LN

Buy Now Datasheet
Ferrite Bead, 0.3Ohm, 200Ma, 0805; Ferrite Case Style Ferroxcube - 67C8500 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.3Ohm, 200Ma, 0805; Ferrite Case Style Ferroxcube
67C8500
Ferrite Bead, 0.3Ohm, 200Ma, 0805; Ferrite Case Style Ferroxcube 67C8500
FERRITE BEAD, 0.3OHM, 200MA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:300ohm; DC Current Rating:200mA; Product Range:MLS Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 0.3OHM, 200MA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:300ohm; DC Current Rating:200mA; Product Range:MLS Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 1779-MLS0805-4S7-301-ND 67C8500
Product Name Ferrite Beads and Chips Ferrite Bead, 0.3Ohm, 200Ma, 0805; Ferrite Case Style Ferroxcube
DCR 0.3000 ohms 0.3000 ohms
Rated DC Current 300 milliamps 200 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TE47NJ - 959217-KQ0805TE47NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Ferrite Beads - 1-2176493-2 - TE Connectivity
Specs
Impedance 220 ohms
DCR 0.2000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers