Ferroxcube USA Ferrite Beads and Chips MLS0805-4S7-121

Description
FERRITE BEAD 120 OHM 0805 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 120 OHM 0805 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1779-MLS0805-4S7-121-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1779-MLS0805-4S7-121-ND
Ferrite Beads and Chips 1779-MLS0805-4S7-121-ND
FERRITE BEAD 120 OHM 0805 1LN

FERRITE BEAD 120 OHM 0805 1LN

Buy Now Datasheet
Ferrite Bead, 0.2Ohm, 400Ma, 0805; Ferrite Case Style Ferroxcube - 67C8499 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.2Ohm, 400Ma, 0805; Ferrite Case Style Ferroxcube
67C8499
Ferrite Bead, 0.2Ohm, 400Ma, 0805; Ferrite Case Style Ferroxcube 67C8499
FERRITE BEAD, 0.2OHM, 400mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:120ohm; DC Current Rating:400mA; Product Range:MLS Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 0.2OHM, 400mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:120ohm; DC Current Rating:400mA; Product Range:MLS Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 1779-MLS0805-4S7-121-ND 67C8499
Product Name Ferrite Beads and Chips Ferrite Bead, 0.2Ohm, 400Ma, 0805; Ferrite Case Style Ferroxcube
DCR 0.2500 ohms 0.2000 ohms
Rated DC Current 300 milliamps 400 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F)
Packing Method Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC2AY1000ANCT-ND - DigiKey
Specs
DCR 0.4500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Inductor and Choke - 841-CZP2BFTTE800P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 80 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers