Ferroxcube USA Ferrite Beads and Chips - MLS0805-4S7-102 MLS0805-4S7-102

Description
Manufacturer: Ferroxcube Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136401-MLS0805-4S7- 102 Packaging: Cut Tape Resistance: 800 mΩ Number of Pins: 2 Width: 800 µm Categories: Ferrite Beads and Chips DC Resistance (DCR): 500 mΩ Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Max DC Current: 200 mA RoHS: Compliant Case Code (Imperial): 0805 REACH SVHC: No SVHC Case Code (Metric): 2012
Request a Quote
Description
Manufacturer: Ferroxcube Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136401-MLS0805-4S7- 102 Packaging: Cut Tape Resistance: 800 mΩ Number of Pins: 2 Width: 800 µm Categories: Ferrite Beads and Chips DC Resistance (DCR): 500 mΩ Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Max DC Current: 200 mA RoHS: Compliant Case Code (Imperial): 0805 REACH SVHC: No SVHC Case Code (Metric): 2012
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - MLS0805-4S7-102 - MLS0805-4S7-102 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - MLS0805-4S7-102
MLS0805-4S7-102
Ferrite Beads and Chips - MLS0805-4S7-102 MLS0805-4S7-102
Manufacturer: Ferroxcube Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136401-MLS0805-4S7- 102 Packaging: Cut Tape Resistance: 800 mΩ Number of Pins: 2 Width: 800 µm Categories: Ferrite Beads and Chips DC Resistance (DCR): 500 mΩ Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Max DC Current: 200 mA RoHS: Compliant Case Code (Imperial): 0805 REACH SVHC: No SVHC Case Code (Metric): 2012

Manufacturer: Ferroxcube
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1136401-MLS0805-4S7-102
Packaging: Cut Tape
Resistance: 800 mΩ
Number of Pins: 2
Width: 800 µm
Categories: Ferrite Beads and Chips
DC Resistance (DCR): 500 mΩ
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Max DC Current: 200 mA
RoHS: Compliant
Case Code (Imperial): 0805
REACH SVHC: No SVHC
Case Code (Metric): 2012

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number MLS0805-4S7-102
Product Name Ferrite Beads and Chips - MLS0805-4S7-102
Unlock Full Specs
to access all available technical data

Similar Products

SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Ceramic Tip -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Porous Ceramic Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Thermal Conductivity 1 W/m-K (0.5778 BTU-ft/hr-ft²-F)
Density 1.9 to 2.1 g/cc (15.86 to 17.53 lbs/gal)
View Details
Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details