Ferroxcube USA 1KOhm 100MHz 0.2A Inductor and Choke MLS0805-4S7-102

Description
Ferrite Beads Multi-Layer 1KOhm 25% 100MHz 0.2A 0.5Ohm DCR 0805 T/R Product overview: MLS0805-4S7-102 from FERROXCUBE is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KOhm, 100MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1KOhm, 100MHz, 0.2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MLS0805-4S7-102 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ferrite Beads Multi-Layer 1KOhm 25% 100MHz 0.2A 0.5Ohm DCR 0805 T/R Product overview: MLS0805-4S7-102 from FERROXCUBE is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KOhm, 100MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1KOhm, 100MHz, 0.2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MLS0805-4S7-102 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1KOhm 100MHz 0.2A Inductor and Choke - 841-MLS0805-4S7-102 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KOhm 100MHz 0.2A Inductor and Choke
841-MLS0805-4S7-102
1KOhm 100MHz 0.2A Inductor and Choke 841-MLS0805-4S7-102
Ferrite Beads Multi-Layer 1KOhm 25% 100MHz 0.2A 0.5Ohm DCR 0805 T/R Product overview: MLS0805-4S7-102 from FERROXCUBE is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KOhm, 100MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1KOhm, 100MHz, 0.2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MLS0805-4S7-102 can be used for catalog matching and distributor lookup.

Ferrite Beads Multi-Layer 1KOhm 25% 100MHz 0.2A 0.5Ohm DCR 0805 T/R Product overview: MLS0805-4S7-102 from FERROXCUBE is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KOhm, 100MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1KOhm, 100MHz, 0.2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MLS0805-4S7-102 can be used for catalog matching and distributor lookup.

Supplier's Site
Ferrite Beads and Chips - 1779-MLS0805-4S7-102-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1779-MLS0805-4S7-102-ND
Ferrite Beads and Chips 1779-MLS0805-4S7-102-ND
FERRITE BEAD 1 KOHM 0805 1LN

FERRITE BEAD 1 KOHM 0805 1LN

Buy Now Datasheet
Ferrite Bead, 0.5Ohm, 200Ma, 0805; Ferrite Case Style Ferroxcube - 67C8498 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.5Ohm, 200Ma, 0805; Ferrite Case Style Ferroxcube
67C8498
Ferrite Bead, 0.5Ohm, 200Ma, 0805; Ferrite Case Style Ferroxcube 67C8498
FERRITE BEAD, 0.5OHM, 200mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:1kohm; DC Current Rating:200mA; Product Range:MLS Series; DC Resistance Max:0.5ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 0.5OHM, 200mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:1kohm; DC Current Rating:200mA; Product Range:MLS Series; DC Resistance Max:0.5ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 841-MLS0805-4S7-102 1779-MLS0805-4S7-102-ND 67C8498
Product Name 1KOhm 100MHz 0.2A Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 0.5Ohm, 200Ma, 0805; Ferrite Case Style Ferroxcube
Standards and Certifications RoHS RoHS
DCR 0.5000 ohms 0.5000 ohms
Rated DC Current 200 milliamps 200 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 1-2176640-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers