Ferroxcube USA Ferrite Beads and Chips MLS0805-4S4-600

Description
FERRITE BEAD 60 OHM 0805 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 60 OHM 0805 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1779-MLS0805-4S4-600-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1779-MLS0805-4S4-600-ND
Ferrite Beads and Chips 1779-MLS0805-4S4-600-ND
FERRITE BEAD 60 OHM 0805 1LN

FERRITE BEAD 60 OHM 0805 1LN

Buy Now Datasheet
Ferrite Bead, 0.1Ohm, 600Ma, 0805; Ferrite Case Style Ferroxcube - 67C8497 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.1Ohm, 600Ma, 0805; Ferrite Case Style Ferroxcube
67C8497
Ferrite Bead, 0.1Ohm, 600Ma, 0805; Ferrite Case Style Ferroxcube 67C8497
FERRITE BEAD, 0.1OHM, 600mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:60ohm; DC Current Rating:600mA; Product Range:MLS Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 0.1OHM, 600mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:60ohm; DC Current Rating:600mA; Product Range:MLS Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 1779-MLS0805-4S4-600-ND 67C8497
Product Name Ferrite Beads and Chips Ferrite Bead, 0.1Ohm, 600Ma, 0805; Ferrite Case Style Ferroxcube
DCR 0.1500 ohms 0.1000 ohms
Rated DC Current 500 milliamps 600 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F)
Packing Method Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.024uH 250MHz 0.4A Inductor and Choke - 71-0402CS-24NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TE47NJ - 959217-KQ0805TE47NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Ferrite Beads - 2176749-3 - TE Connectivity
Specs
Impedance 7 ohms
DCR 0.0100 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers