Ferroxcube USA
Ferrite Beads and Chips
MLS0805-4S4-202
Description
MLS 0805 800MA 2K
Request a Quote
Email Supplier
Datasheet
Description
MLS 0805 800MA 2K
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Ferrite Beads |
|
Product Number
|
MLS0805-4S4-202-ND |
|
Product Name
|
Ferrite Beads and Chips |
|
Packing Method
|
Tape Reel
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 125 C (-40 to 257 F)
Core Material
Ferrite; Ferrite
Application
RF Choke
View Details
KOA Speer Electronics, Inc.
DCR
0.1000 ohms
Rated DC Current
2000 milliamps
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Impedance
11 ohms
DCR
0.0400 ohms
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
2 suppliers