Ferroxcube USA Ferrite Beads and Chips MLS0603-4S7-601

Description
FERRITE BEAD 600 OHM 0603 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 600 OHM 0603 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1779-MLS0603-4S7-601-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1779-MLS0603-4S7-601-ND
Ferrite Beads and Chips 1779-MLS0603-4S7-601-ND
FERRITE BEAD 600 OHM 0603 1LN

FERRITE BEAD 600 OHM 0603 1LN

Buy Now Datasheet
Ferrite Bead, 0.45Ohm, 210Ma, 0603; Ferrite Case Style Ferroxcube - 67C8495 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.45Ohm, 210Ma, 0603; Ferrite Case Style Ferroxcube
67C8495
Ferrite Bead, 0.45Ohm, 210Ma, 0603; Ferrite Case Style Ferroxcube 67C8495
FERRITE BEAD, 0.45OHM, 210mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:210mA; Product Range:MLS Series; DC Resistance Max:0.45ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.45OHM, 210mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:210mA; Product Range:MLS Series; DC Resistance Max:0.45ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 1779-MLS0603-4S7-601-ND 67C8495
Product Name Ferrite Beads and Chips Ferrite Bead, 0.45Ohm, 210Ma, 0603; Ferrite Case Style Ferroxcube
DCR 0.5000 ohms 0.4500 ohms
Rated DC Current 200 milliamps 210 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F)
Packing Method Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176744-7 - TE Connectivity
Specs
Impedance 180 ohms
DCR 0.1500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0.047uH 250MHz 0.42A Inductor and Choke - 71-0402HP-47NXGEW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZP2BFTTE800P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 80 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers