Ferroxcube USA Ferrite Beads and Chips MLS0603-4S7-600

Description
Ferrite Misc
Request a Quote Datasheet
Description
Ferrite Misc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1779-MLS0603-4S7-600CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1779-MLS0603-4S7-600CT-ND
Ferrite Beads and Chips 1779-MLS0603-4S7-600CT-ND
Ferrite Misc

Ferrite Misc

Buy Now Datasheet
Ferrite Beads and Chips - 1779-MLS0603-4S7-600TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1779-MLS0603-4S7-600TR-ND
Ferrite Beads and Chips 1779-MLS0603-4S7-600TR-ND
Ferrite Misc

Ferrite Misc

Buy Now Datasheet
Ferrite Beads and Chips - 1779-MLS0603-4S7-600DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1779-MLS0603-4S7-600DKR-ND
Ferrite Beads and Chips 1779-MLS0603-4S7-600DKR-ND
Ferrite Misc

Ferrite Misc

Buy Now Datasheet
Ferrite Bead, 0.1Ohm, 300Ma, 0603; Ferrite Case Style Ferroxcube - 67C8494 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.1Ohm, 300Ma, 0603; Ferrite Case Style Ferroxcube
67C8494
Ferrite Bead, 0.1Ohm, 300Ma, 0603; Ferrite Case Style Ferroxcube 67C8494
FERRITE BEAD, 0.1OHM, 300MA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:60ohm; DC Current Rating:300mA; Product Range:MLS Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 0.1OHM, 300MA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:60ohm; DC Current Rating:300mA; Product Range:MLS Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 1779-MLS0603-4S7-600CT-ND 67C8494
Product Name Ferrite Beads and Chips Ferrite Bead, 0.1Ohm, 300Ma, 0603; Ferrite Case Style Ferroxcube
DCR 0.1000 ohms 0.1000 ohms
Rated DC Current 300 milliamps 300 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-220 0402AF-220XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Inductor and Choke - 841-CZP1JFTTD121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 120 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads and Chips - BMB1J0300LN2-ND - DigiKey
Specs
DCR 0.2500 ohms
Rated DC Current 500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details