Ferroxcube USA Ferrite Core, Etd, 3C90; Core Type Ferroxcube ETD59/31/22-3C90

Description
FERRITE CORE, ETD, 3C90; Core Type:ETD; Core Size:ETD59/31/22; Core Material Grade:3C90; For Use With:ETD59/31/22; Effective Magnetic Path Length:139mm; Ae Effective Cross Section Area:368mm²; Inductance Factor Al:6µH RoHS Compliant: Yes
Description
FERRITE CORE, ETD, 3C90; Core Type:ETD; Core Size:ETD59/31/22; Core Material Grade:3C90; For Use With:ETD59/31/22; Effective Magnetic Path Length:139mm; Ae Effective Cross Section Area:368mm²; Inductance Factor Al:6µH RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Etd, 3C90; Core Type Ferroxcube - 68C5572 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Etd, 3C90; Core Type Ferroxcube
68C5572
Ferrite Core, Etd, 3C90; Core Type Ferroxcube 68C5572
FERRITE CORE, ETD, 3C90; Core Type:ETD; Core Size:ETD59/31/22; Core Material Grade:3C90; For Use With:ETD59/31/22; Effective Magnetic Path Length:139mm; Ae Effective Cross Section Area:368mm²; Inductance Factor Al:6µH RoHS Compliant: Yes

FERRITE CORE, ETD, 3C90; Core Type:ETD; Core Size:ETD59/31/22; Core Material Grade:3C90; For Use With:ETD59/31/22; Effective Magnetic Path Length:139mm; Ae Effective Cross Section Area:368mm²; Inductance Factor Al:6µH RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 68C5572
Product Name Ferrite Core, Etd, 3C90; Core Type Ferroxcube
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Transformer (3.06:1 Ratio) - QPP0023 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details